1201M2S3V3BE2 C&K Components Parts by C&K Components

SLIDE SWITCH DPDT 0.4VA 20V THT

Status: Unknown
Series: 1000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.42

Distributor Stock
Logo for Farnell
Farnell
from US$10.29
17
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.77
320
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.40
17
in stock
Buy Now
Logo for element14
element14
from US$8.29
17
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$10.41
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.42
-
Buy Now
Logo for Sager
Sager
from US$8.35
-
Buy Now

Specifications

Contact Configuration DPDT
Switch Operation On-None-On
Switch Mounting Through Hole
Product Range 1000 Series
Contact Current Max -
Contact Voltage AC Max 20V
Contact Voltage DC Max 20V
Orientation Vertical
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

1000 Series DPDT On-On V Bracket Miniature Slide Switch | Future Electronics
Slide Switch, Dpdt, 0.4Va, 20V, Tht | Newark Electronics
SLIDE SWITCH, DPDT, 0.4VA, 20V, THT | element14
C&K Slide Switch DPDT ON-OFF | Distrelec
SLIDE SW DPDT 0.4VA 20V | TTI Europe
Slide Switches DPDT ON-NONE OFF | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1201M2S3V3BE2?

Additional datasheets, footprints and schematics for 1201M2S3V3BE2 are listed on our Part Details page. You can also find images and similar parts to 1201M2S3V3BE2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1201M2S3V3BE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1201M2S3V3BE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1201M2S3V3BE2 fall under?

The 1201M2S3V3BE2 is listed under C&K Components Parts.

Can I view similar or alternative parts?

You can view similar parts to 1201M2S3V3BE2 when available in the C&K Components Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1201M2S3V3BE2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1201M2S3V3BE2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1201M2S3V3BE2 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1201M2S3V3BE2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1201M2S3V3BE2 often in real-time on the comparison pages.

What if I can't find stock of 1201M2S3V3BE2?

You can fill out our help required form which you can use to request a quote for 1201M2S3V3BE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay