Status: | Unknown |
---|---|
Series: | Weather Pack Series |
RoHS: | Unknown |
Product Range | Weather Pack Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
For Use With | Aptiv Weather Pack Series 12089040 Pin Contact |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | 20A |
SVHC | No SVHC (15-Jan-2018) |
1 Way Black Weather Pack Shroud Sealed Male Connector, Max Current 20 amps | Power and Signal Group |
Housing, Plug, 1Pos, 20A, Pa 6.6, Black | Newark Electronics |
HOUSING, PLUG, 1POS, 20A, PA 6.6, BLACK | element14 |
CONN W/P SHD 1W | TTI Europe |
Conn Housing M 1 POS RA Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12010996?
Additional datasheets, footprints and schematics for 12010996 are listed on our Part Details page. You can also find images and similar parts to 12010996 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12010996 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12010996 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12010996 fall under?
The 12010996 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12010996 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12010996 you can contact the distributor directly for product support, shipping queries etc.
Is the 12010996 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12010996 have stock available?
Authorised distributors including Power and Signal Group, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 12010996.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12010996 often in real-time on the comparison pages.
What if I can't find stock of 12010996?
You can fill out our help required form which you can use to request a quote for 12010996 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.