Status: | Unknown |
---|---|
Series: | Weather Pack Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,582
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
24,600
in stock
|
Buy Now | |
Power and Signal Group
from US$0.33
|
14,400
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
401
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
106
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Weather Pack Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
For Use With | Aptiv Weather Pack Series 12089040 Pin Contact |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | 20A |
SVHC | No SVHC (15-Jan-2018) |
CONN W/P SHD 2W MALE | TTI Europe |
2 Way Black Weather Pack Shroud Sealed Male Connector, Max Current 20 amps | Power and Signal Group |
Aptiv Crimp Housing, Plug, 23.9mm, Rows - 1, Poles - 2 | Distrelec |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector | Amar Radio Corporation |
Housing, Plug, 2Pos, 20A, Pa 6.6, Black | Newark Electronics |
HOUSING, PLUG, 2POS, 20A, PA 6.6, BLACK | element14 |
Conn Housing M 2 POS 7.7mm RA Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12010973?
Additional datasheets, footprints and schematics for 12010973 are listed on our Part Details page. You can also find images and similar parts to 12010973 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12010973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12010973 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12010973 fall under?
The 12010973 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12010973 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12010973 you can contact the distributor directly for product support, shipping queries etc.
Is the 12010973 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12010973 have stock available?
Authorised distributors including TTI Europe, Power and Signal Group, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 12010973.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12010973 often in real-time on the comparison pages.
What if I can't find stock of 12010973?
You can fill out our help required form which you can use to request a quote for 12010973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.