Status: | Unknown |
---|---|
Series: | Ultra-Lock 120109 Series |
RoHS: | Unknown |
Prices starting from US$15.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$35.70
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$37.20
|
34
in stock
|
Buy Now | |
Distrelec
from US$15.94
|
34
in stock
|
Buy Now | |
Avnet America
from US$37.46
|
-
|
Buy Now | |
RS Americas
from US$41.09
|
-
|
Buy Now | |
element14
from US$35.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Ultra-Lock 120109 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
Status: | Unknown |
---|---|
Series: | Ultra-Lock 120109 Series |
RoHS: | Unknown |
Product Range | Ultra-Lock 120109 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Female |
No. of Positions | 4 Positions |
Sensor Contact Type | PCB Socket |
IP / NEMA Rating | IP67, NEMA 6 |
RoHS Compliant | Yes |
Ul-M12-4P(D)-Female Rec-Pcb Mt |Molex/woodhead 1201095005 | Newark Electronics |
Molex Circular Metric Connectors UL-M12-4P(D)- | Distrelec |
Conn Circular F 4 POS Solder ST Panel Mount 4 Terminal 1 Port | Avnet America |
Ultra-Lock (M12) Ethernet Receptacle, 4 Poles, Female (Straight), D-Coded, , 0.0 | Molex Woodhead/Brad 120109-5005 | RS Americas |
Where can I find additional details, specifications and documents for a 1201095005?
Additional datasheets, footprints and schematics for 1201095005 are listed on our Part Details page. You can also find images and similar parts to 1201095005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1201095005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1201095005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1201095005 fall under?
The 1201095005 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1201095005 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1201095005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1201095005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1201095005 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1201095005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1201095005 often in real-time on the comparison pages.
What if I can't find stock of 1201095005?
You can fill out our help required form which you can use to request a quote for 1201095005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.