Status: | Unknown |
---|---|
Series: | Micro-Change 120100 Series |
RoHS: | Unknown |
Prices starting from US$14.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$36.68
|
14
in stock
|
Buy Now | |
RS Americas
from US$109.04
|
78
in stock
|
Buy Now | |
element14
from US$14.25
|
25
in stock
|
Buy Now | |
Farnell
from US$17.88
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.76
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$30.33
|
3
in stock
|
Buy Now | |
Distrelec
from US$83.27
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$58.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$65.61
|
-
|
Buy Now |
Product Range | Micro-Change 120100 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Female |
No. of Positions | 5 Positions |
Sensor Contact Type | Screw Socket |
IP / NEMA Rating | IP67 |
Micro-Change, Field Attachable, Straight Female, Internal Thread, 22AWG, PROFIBUS | Molex Woodhead/Brad 120100-0001 | RS Americas |
SENSOR CONN, M12, RCPT, 5POS, CABLE | element14 |
Sensor Connector, M12, 5P, Female, Cable | Newark Electronics |
Plug | Transfer Multisort Elektronik |
Molex 1201000001 | Rapid Electronics |
Molex Micro-Change M12 Field Attachable Connector PROFIBUS Shielded Straight Female | Distrelec |
Micro-Change M12 Field Attachable Connector PROFIBUS Shielded Straight Female 5 Poles | Avnet America |
Where can I find additional details, specifications and documents for a 1201000001?
Additional datasheets, footprints and schematics for 1201000001 are listed on our Part Details page. You can also find images and similar parts to 1201000001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1201000001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1201000001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1201000001 fall under?
The 1201000001 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1201000001 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1201000001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1201000001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1201000001 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1201000001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1201000001 often in real-time on the comparison pages.
What if I can't find stock of 1201000001?
You can fill out our help required form which you can use to request a quote for 1201000001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.