Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.30
|
20
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
17,450
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
1,656
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
552
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
element14
from US$5.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now |
Connector Type A | BNC Plug |
---|---|
Connector Type B | BNC Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | Beige |
Product Range | - |
Cable Assembly Type | Network |
Cable Length | 3m |
Colour | Beige |
Lead Length | 3m |
LEAD, BNC PLG-PLG, 3M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Screw Terminal Low Profile 6-32 Thread with Screw Assembly 15 A Swage Mount | Keystone Electronics 1201 | RS Americas |
SCREW TERMINAL | Heilind Electronics |
Screw Terminal/Bulk |Keystone 1201 | Newark Electronics |
Brass Tin Plate Low Profile 6 - 32 Thread with Anti Rotation Tab Screw Terminal | Future Electronics |
Customer Item | Carlton-Bates |
Terminals SCREW TERMINAL 6-32 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 1201 Vibrating Mini Motor Disc | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1201?
Additional datasheets, footprints and schematics for 1201 are listed on our Part Details page. You can also find images and similar parts to 1201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1201 fall under?
The 1201 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1201 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1201 you can contact the distributor directly for product support, shipping queries etc.
Is the 1201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1201 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and RS have stock available or on a lead time for 1201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1201 often in real-time on the comparison pages.
What if I can't find stock of 1201?
You can fill out our help required form which you can use to request a quote for 1201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.