Status: | Unknown |
---|---|
Series: | Nano-Change 120091 Series |
RoHS: | Unknown |
Prices starting from US$12.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$16.77 |
7
|
Buy Now | |
Chip One Stop | US$26.10 |
719
|
Buy Now | |
RS Americas | US$17.24 |
449
|
Buy Now | |
Distrelec | US$22.29 |
21
|
Buy Now | |
Transfer Multisort Elektronik | US$16.19 |
2
|
Buy Now | |
Newark Electronics | US$25.53 |
-
|
Buy Now | |
element14 | US$12.08 |
-
|
Buy Now | |
Farnell | US$15.23 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Product Range | Nano-Change 120091 Series |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | Solder Pin |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Status: | Unknown |
---|---|
Series: | Nano-Change 120091 Series |
RoHS: | Compliant |
Product Range | Nano-Change 120091 Series |
---|---|
Sensor Connector Size | M8 |
Sensor Connector Gender | Male |
No. of Positions | 3 Positions |
Sensor Contact Type | Solder Pin |
IP / NEMA Rating | IP67 |
RoHS Compliant | Yes |
Circular M8 Plug, 3 Position, IDC Terminal, 4A, 60V, IP67, 120091 Series | Molex Woodhead/Brad 120091-0004 | RS Americas |
Molex Nano-Change M8 Attachable Connector Straight Male 3 Poles | Distrelec |
Nano-Change (M8) Attachable Connectors, | RS |
Connector: M8 | Transfer Multisort Elektronik |
Nc 3P M/M-Attach Str Rohs Compliant: Yes |Molex 120091-0004 | Newark Electronics |
PLUG, M8, 3POLE, F/WIRE, SOLDER | element14 |
SENSOR CONNECTORS | Farnell |
Conn M8 Circular M 3 POS Solder ST 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1200910004?
Additional datasheets, footprints and schematics for 1200910004 are listed on our Part Details page. You can also find images and similar parts to 1200910004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200910004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200910004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200910004 fall under?
The 1200910004 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200910004 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200910004 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200910004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200910004 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Distrelec, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1200910004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200910004 often in real-time on the comparison pages.
What if I can't find stock of 1200910004?
You can fill out our help required form which you can use to request a quote for 1200910004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.