120091-0001 BRAD Parts by Molex

SENSOR CONN M8 RCPT 3POS CABLE

Status: Unknown
Series: 120091 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.40

Distributor Stock
Logo for RS
RS
from US$13.20
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$17.15
1,837
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$24.70
395
in stock
Buy Now
Logo for element14
element14
from US$23.40
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.39
29
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.40
29
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$15.33
24
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$25.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range 120091 Series
Sensor Connector Size M8
Gender Receptacle
No. of Contacts 3Contacts
Sensor Contact Type Solder Socket
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP67
Connector Coding -
Connector Body Material Nylon (Polyamide) Body
Contact Material Copper Alloy
Contact Plating Gold
Current Rating 4A
Voltage Rating 75VDC
SVHC No SVHC (27-Jun-2018)


1200910001 Sensor Connectors & Components by Molex

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE

Status: Unknown
Series: Nano-Change 120091 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Nano-Change 120091 Series
Sensor Connector Size M8
Sensor Connector Gender Female
No. of Positions 3 Positions
Sensor Contact Type Solder Socket
IP / NEMA Rating IP67
RoHS Compliant Yes

Alternative Descriptions

Circular M8 Socket, 3 Position, IDC Terminal, 4A, 60V, IP67, 120091 Series | Molex Woodhead/Brad 120091-0001 | RS Americas
SENSOR CONN, M8, RCPT, 3POS, CABLE | element14
Sensor Conn, M8, Rcpt, 3Pos, Cable | Newark Electronics
Connector: M8 | Transfer Multisort Elektronik
M8,NC, Attachable Conn.,3W,Female | RS
Conn M8 Circular F 3 POS ST Cable Mount 3 Terminal 1 Port | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120091-0001?

Additional datasheets, footprints and schematics for 120091-0001 are listed on our Part Details page. You can also find images and similar parts to 120091-0001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120091-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120091-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120091-0001 fall under?

The 120091-0001 is listed under BRAD Parts.

Can I view similar or alternative parts?

You can view similar parts to 120091-0001 when available in the BRAD Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120091-0001 you can contact the distributor directly for product support, shipping queries etc.

Is the 120091-0001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120091-0001 have stock available?

Authorised distributors including RS Americas, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for 120091-0001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120091-0001 often in real-time on the comparison pages.

What if I can't find stock of 120091-0001?

You can fill out our help required form which you can use to request a quote for 120091-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay