120091-0026 BRAD Parts by Molex

SENSOR CONN M8 RCPT 4POS CABLE

Status: Unknown
Series: 120091 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.84

Distributor Stock
Logo for RS
RS
from US$12.74
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$26.80
139
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$22.50
49
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.37
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.84
20
in stock
Buy Now
Logo for element14
element14
from US$22.88
20
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$27.24
-
Buy Now

Specifications

Product Range 120091 Series
Sensor Connector Size M8
Gender Receptacle
No. of Contacts 4Contacts
Sensor Contact Type Screw Pin
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP67
Connector Coding -
Connector Body Material Nylon (Polyamide) Body
Contact Material Brass
Contact Plating Gold
Current Rating 4A
Voltage Rating 30V
SVHC No SVHC (27-Jun-2018)


120091-0026 Sensor Connectors & Components by Molex

SENSOR CONN, M8, RCPT, 4POS, CABLEIP / NEMA

Status: Unknown
Series: 120091 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range 120091 Series
Sensor Connector Size M8
Gender Receptacle
No. of Contacts 4Contacts
Sensor Contact Type Screw Pin
Sensor Connector Mounting Straight Cable Mount
RoHS Compliant Yes

Alternative Descriptions

Molex Nano-Change M8 Field Attachable Connector 4 Poles Straight Female Unshielded Screw Termination Cable Dia 3.50-5.00mm | Distrelec
SENSOR CONNECTORS | Farnell
Sensor Conn, M8, Rcpt, 4Pos, Cable | Newark Electronics
SENSOR CONN, M8, RCPT, 4POS, CABLE | element14
Field Attachable Connector, 4 Poles | RS
Nano-Change M8 Field Attachable Connector 4 Position Straight Female Unshielded Screw Termination Cable Diameter 3.5mm to 5mm | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120091-0026?

Additional datasheets, footprints and schematics for 120091-0026 are listed on our Part Details page. You can also find images and similar parts to 120091-0026 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120091-0026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120091-0026 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120091-0026 fall under?

The 120091-0026 is listed under BRAD Parts.

Can I view similar or alternative parts?

You can view similar parts to 120091-0026 when available in the BRAD Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120091-0026 you can contact the distributor directly for product support, shipping queries etc.

Is the 120091-0026 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120091-0026 have stock available?

Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 120091-0026.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120091-0026 often in real-time on the comparison pages.

What if I can't find stock of 120091-0026?

You can fill out our help required form which you can use to request a quote for 120091-0026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay