Status: | Unknown |
---|---|
Series: | 120091 Series |
RoHS: | Unknown |
Prices starting from US$11.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.12
|
7
in stock
|
Buy Now | |
Distrelec
from US$16.45
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$19.32
|
72
in stock
|
Buy Now | |
element14
from US$16.71
|
72
in stock
|
Buy Now | |
Farnell
from US$11.88
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$22.10
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$19.88
|
-
|
Buy Now |
Product Range | 120091 Series |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120091 Series |
RoHS: | Unknown |
Product Range | 120091 Series |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
RoHS Compliant | Yes |
Molex Nano-Change M8 Field Attachable Connector 3 Poles Straight Male Unshielded Screw Termination Cable Dia 3.50-5.00mm | Distrelec |
Sensor Conn, M8, Plug, 3Pos, Cable | Newark Electronics |
Field Attachable Connector, 3 Poles | RS |
Conn M8 Nano-Change Circular PIN 3 POS Screw ST Cable Mount 3 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 120091-0023?
Additional datasheets, footprints and schematics for 120091-0023 are listed on our Part Details page. You can also find images and similar parts to 120091-0023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120091-0023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120091-0023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120091-0023 fall under?
The 120091-0023 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120091-0023 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120091-0023 you can contact the distributor directly for product support, shipping queries etc.
Is the 120091-0023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120091-0023 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 120091-0023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120091-0023 often in real-time on the comparison pages.
What if I can't find stock of 120091-0023?
You can fill out our help required form which you can use to request a quote for 120091-0023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.