Status: | Unknown |
---|---|
Series: | Nano-Change 120091 Series |
RoHS: | Unknown |
Product Range | Nano-Change 120091 Series |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 75VDC |
Accessory Type | Sensor Connector |
Connector Type A | M8 |
Status: | Unknown |
---|---|
Series: | Nano-Change 120091 Series |
RoHS: | Unknown |
Product Range | Nano-Change 120091 Series |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
RoHS Compliant | Yes |
Plug, M8, 4Pole, F/Wire, Solder | Newark Electronics |
Conn M8 Circular M 4 POS RA Cable Mount 4 Terminal 1 Port | Avnet America |
PLUG, M8, 4POLE, F/WIRE, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 120091-0012?
Additional datasheets, footprints and schematics for 120091-0012 are listed on our Part Details page. You can also find images and similar parts to 120091-0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120091-0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120091-0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120091-0012 fall under?
The 120091-0012 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120091-0012 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120091-0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 120091-0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120091-0012 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 120091-0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120091-0012 often in real-time on the comparison pages.
What if I can't find stock of 120091-0012?
You can fill out our help required form which you can use to request a quote for 120091-0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.