Status: | Unknown |
---|---|
Series: | Ultra-Lock 120084 Series |
RoHS: | Unknown |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.58
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$31.60
|
2,163
in stock
|
Buy Now | |
Chip One Stop
from US$29.10
|
2,163
in stock
|
Buy Now | |
element14
from US$27.43
|
88
in stock
|
Buy Now | |
Avnet America
from US$34.28
|
-
|
Buy Now | |
Distrelec
from US$6.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Ultra-Lock 120084 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP69K NEMA6 |
Connector Coding | - |
Connector Body Material | Brass Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
Accessory Type | Ultra-Lock M12 Ethernet Receptacle |
Connector Type A | M12 Plug 4 Way |
For Use With | Ultra-Lock Connectors & Standard M12 Threaded Cordsets |
Status: | Unknown |
---|---|
Series: | Ultra-Lock 120084 Series |
RoHS: | Unknown |
Product Range | Ultra-Lock 120084 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 5 Positions |
Sensor Contact Type | PCB Pin |
IP / NEMA Rating | IP69K, NEMA6 |
RoHS Compliant | Yes |
Sensor Conn, M12, Plug, 5Pos, Pcb | Newark Electronics |
SENSOR CONN, M12, PLUG, 5POS, PCB | Farnell |
PLUG, 5P, M12, PCB MNT | element14 |
Conn M12 Circular F 5 POS Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
Molex Ultra-Lock (M12) Receptacle Male (Straight) 5 Poles M16x1.5 Mounting Threads PCB Pins 5.00mm stand-off | Distrelec |
Where can I find additional details, specifications and documents for a 120084-0031?
Additional datasheets, footprints and schematics for 120084-0031 are listed on our Part Details page. You can also find images and similar parts to 120084-0031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120084-0031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120084-0031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120084-0031 fall under?
The 120084-0031 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120084-0031 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120084-0031 you can contact the distributor directly for product support, shipping queries etc.
Is the 120084-0031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120084-0031 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, element14 and Avnet America have stock available or on a lead time for 120084-0031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120084-0031 often in real-time on the comparison pages.
What if I can't find stock of 120084-0031?
You can fill out our help required form which you can use to request a quote for 120084-0031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.