Status: | Unknown |
---|---|
Series: | Ultra-Lock 120084 Series |
RoHS: | Unknown |
Prices starting from US$5.84
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$18.06 |
No stock
|
Buy Now | |
Chip One Stop | US$25.10 |
1
|
Buy Now | |
Rutronik | US$12.28 |
-
|
Buy Now | |
Newark Electronics | US$20.94 |
-
|
Buy Now | |
element14 | US$21.11 |
-
|
Buy Now | |
Distrelec | US$5.84 |
-
|
Buy Now | |
TTI Europe | US$11.72 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Product Range | Ultra-Lock 120084 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight PCB Mount |
IP / NEMA Rating | IP69K NEMA6 |
Connector Coding | A Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
Status: | Unknown |
---|---|
Series: | Ultra-Lock 120084 Series |
RoHS: | Unknown |
Product Range | Ultra-Lock 120084 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 4 Positions |
Sensor Contact Type | PCB Pin |
IP / NEMA Rating | IP69K, NEMA6 |
RoHS Compliant | Yes |
REC U12 4P AC MA STR M16 | Rutronik |
Sensor Connector, M12, Plug, 4Pos, Panel | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 4POS | element14 |
Molex Ultra-Lock M12 Receptacle Male 4 Poles M16x1.5 Mounting Threads PCB Pins 5.00mm Stand-off | Distrelec |
ULTRA LOCK RECEPT.4POLES | TTI Europe |
MLX1200840028 | Avnet America |
Where can I find additional details, specifications and documents for a 120084-0028?
Additional datasheets, footprints and schematics for 120084-0028 are listed on our Part Details page. You can also find images and similar parts to 120084-0028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120084-0028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120084-0028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120084-0028 fall under?
The 120084-0028 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120084-0028 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120084-0028 you can contact the distributor directly for product support, shipping queries etc.
Is the 120084-0028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120084-0028 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 120084-0028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120084-0028 often in real-time on the comparison pages.
What if I can't find stock of 120084-0028?
You can fill out our help required form which you can use to request a quote for 120084-0028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.