Status: | Unknown |
---|---|
Series: | 120075 Series |
RoHS: | Compliant |
Product Range | 120075 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 3 Positions |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
RoHS Compliant | Yes |
Mic 3P M/M-Attch Dual Keyway P |Molex 1200750017 | Newark Electronics |
Micro-Change (M12) Dual Keyway PG7 Straight Male 3 Pole 3.30-6.60mm 7A3006-31 | Molex Woodhead/Brad 120075-0017 | RS Americas |
Micro-Change M12 Dual Keyway with PG7 Cable Fitting Straight Male 3 Poles Cable Diameter 3.3 to 6.6mm | Avnet America |
Where can I find additional details, specifications and documents for a 1200750017?
Additional datasheets, footprints and schematics for 1200750017 are listed on our Part Details page. You can also find images and similar parts to 1200750017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200750017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200750017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200750017 fall under?
The 1200750017 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1200750017 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200750017 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200750017 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1200750017 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 1200750017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200750017 often in real-time on the comparison pages.
What if I can't find stock of 1200750017?
You can fill out our help required form which you can use to request a quote for 1200750017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.