Status: | Unknown |
---|---|
Series: | Micro-Change 120075 Series |
RoHS: | Unknown |
Product Range | Micro-Change 120075 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 3 Positions |
Sensor Contact Type | Screw Pin |
IP / NEMA Rating | IP67 |
RoHS Compliant | Yes |
Sensor Connector, M12, 3P, Male, Cable | Newark Electronics |
1200750018 | Avnet America |
Micro-Change (M12) Dual Keyway with PG9 Cable Fitting, Straight Male 3 Poles | Molex Woodhead/Brad 120075-0018 | RS Americas |
Where can I find additional details, specifications and documents for a 120075-0018?
Additional datasheets, footprints and schematics for 120075-0018 are listed on our Part Details page. You can also find images and similar parts to 120075-0018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120075-0018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120075-0018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120075-0018 fall under?
The 120075-0018 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120075-0018 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120075-0018 you can contact the distributor directly for product support, shipping queries etc.
Is the 120075-0018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120075-0018 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 120075-0018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120075-0018 often in real-time on the comparison pages.
What if I can't find stock of 120075-0018?
You can fill out our help required form which you can use to request a quote for 120075-0018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.