Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.41
|
1,041
in stock
|
Buy Now | |
Chip One Stop
from US$29.40
|
219
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.39
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$29.03
|
87
in stock
|
Buy Now | |
element14
from US$29.03
|
87
in stock
|
Buy Now | |
Farnell
from US$30.86
|
87
in stock
|
Buy Now | |
RS Americas
from US$28.85
|
47
in stock
|
Buy Now | |
TTI Europe
from US$11.40
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$29.86
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Pin |
IP / NEMA Rating | IP67 |
Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 5 Positions |
Sensor Contact Type | Solder Pin |
Current Rating | 4A |
RoHS Compliant | Yes |
Molex Circular Metric Connectors 5P M/M-ATTCH | Distrelec |
Plug | Transfer Multisort Elektronik |
Circular Connector, Plug, Size M12, 5 Position, Cable | Newark Electronics |
Micro-Change (M12) Single Keyway w/PG 7 Straight Male 5P 8A5006-31 | Molex Woodhead/Brad 120071-0045 | RS Americas |
M12, MALE, PG7, 5P | TTI Europe |
Conn Micro-C M 5 POS Screw ST Cable Mount 5 Terminal 1 Port | Avnet Abacus |
Circular Metric Connectors 5P M/M-ATTCH STR PG7 SCREW | Sager |
Where can I find additional details, specifications and documents for a 1200710045?
Additional datasheets, footprints and schematics for 1200710045 are listed on our Part Details page. You can also find images and similar parts to 1200710045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200710045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200710045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200710045 fall under?
The 1200710045 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200710045 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200710045 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200710045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200710045 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1200710045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200710045 often in real-time on the comparison pages.
What if I can't find stock of 1200710045?
You can fill out our help required form which you can use to request a quote for 1200710045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.