Status: | Unknown |
---|---|
Series: | 120071 Series |
RoHS: | Unknown |
Prices starting from US$8.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.05
|
36
in stock
|
Buy Now | |
Distrelec
from US$10.66
|
343
in stock
|
Buy Now | |
Chip One Stop
from US$41.20
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$37.36
|
36
in stock
|
Buy Now | |
element14
from US$30.13
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.35
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
380
in stock
|
Buy Now | |
Heilind Electronics
-
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$42.12
|
-
|
Buy Now | |
RS Americas
from US$32.83
|
-
|
Buy Now | |
TTI Europe
from US$8.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Copper Alloy |
Contact Plating | Silver |
Current Rating | 4A |
Voltage Rating | 36VDC |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Female |
No. of Positions | 5 Positions |
Sensor Contact Type | Screw Socket |
IP / NEMA Rating | IP67 |
RoHS Compliant | Yes |
Molex Micro-Change (M12) Single Keyway with PG7 Cable Fitting 90° Angle Female 5 Poles Cable Diameter 3.30-6.60mm | Distrelec |
SENSOR CONN, M12, RCPT, 5POS, R/A CABLE | Farnell |
Sensor Conn, M12, Rcpt, 5Pos, Cable | Newark Electronics |
SENSOR CONN, M12, RCPT, 5POS, CABLE | element14 |
Plug | Transfer Multisort Elektronik |
Conn Micro-C F 5 POS RA Cable Mount 5 Terminal 1 Port | Avnet Abacus |
MIC 5P F-ATTCH 90D PG7 SCREW | Heilind Electronics |
Micro-Change (M12) Single Keyway w/ PG7Cable Fitting Female 5P 8A5001-31 | Molex Woodhead/Brad 120071-0044 | RS Americas |
M12, FEMALE, PG7, 5P | TTI Europe |
Micro-Change® (M12) Single Keyway with PG7 Cable Fitting, 90° Angle Female, 5 Poles, Cable Diameter 3.30-6.60mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 120071-0044?
Additional datasheets, footprints and schematics for 120071-0044 are listed on our Part Details page. You can also find images and similar parts to 120071-0044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120071-0044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120071-0044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120071-0044 fall under?
The 120071-0044 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120071-0044 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120071-0044 you can contact the distributor directly for product support, shipping queries etc.
Is the 120071-0044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120071-0044 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 120071-0044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120071-0044 often in real-time on the comparison pages.
What if I can't find stock of 120071-0044?
You can fill out our help required form which you can use to request a quote for 120071-0044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.