Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Prices starting from US$10.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$11.23 |
696
|
Buy Now | |
Transfer Multisort Elektronik | US$10.92 |
214
|
Buy Now | |
Chip One Stop | US$40.40 |
40
|
Buy Now | |
RS Americas | US$31.09 |
18
|
Buy Now | |
Newark Electronics | US$35.60 |
8
|
Buy Now | |
element14 | US$36.47 |
8
|
Buy Now | |
Farnell | US$36.56 |
8
|
Buy Now | |
Avnet Abacus | - |
200
|
Buy Now | |
TTI Europe | US$10.62 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Screw Socket |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Female |
No. of Positions | 5 Positions |
Sensor Contact Type | Screw Socket |
IP / NEMA Rating | IP67 |
RoHS Compliant | Yes |
Molex Micro-Change (M12) Single Keyway with PG9 Cable Fitting Straight Female 5 Poles Cable Diameter 4.10-8.10mm | Distrelec |
Plug | Transfer Multisort Elektronik |
Micro-Change (M12) Single Keyway with PG9 Cable Fitting 5 Poles 8A5000-32 | Molex Woodhead/Brad 120071-0043 | RS Americas |
Sensor Connector, M12, Rcpt, 5Pos, Cable | Newark Electronics |
Conn M12 Circular F 5 POS ST Cable Mount 5 Terminal 1 Port | Avnet Abacus |
M12 MIC 5P F-ATTCH STR PG9 SC | TTI Europe |
Where can I find additional details, specifications and documents for a 1200710043?
Additional datasheets, footprints and schematics for 1200710043 are listed on our Part Details page. You can also find images and similar parts to 1200710043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200710043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200710043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200710043 fall under?
The 1200710043 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200710043 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200710043 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200710043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200710043 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 1200710043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200710043 often in real-time on the comparison pages.
What if I can't find stock of 1200710043?
You can fill out our help required form which you can use to request a quote for 1200710043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.