Status: | Unknown |
---|---|
Series: | 120071 Series |
RoHS: | Unknown |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.86
|
No stock
|
Buy Now | |
Chip One Stop
from US$27.70
|
731
in stock
|
Buy Now | |
Distrelec
from US$5.94
|
50
in stock
|
Buy Now | |
RS Americas
from US$33.73
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.82
|
26
in stock
|
Buy Now | |
RS
from US$13.40
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$31.99
|
8
in stock
|
Buy Now | |
element14
from US$31.64
|
-
|
Buy Now | |
TTI Europe
from US$6.47
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Copper Alloy |
Contact Plating | Silver |
Current Rating | 4A |
Voltage Rating | 300VDC |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 4 Positions |
Sensor Contact Type | Solder Pin |
RoHS Compliant | Yes |
Molex Micro-Change M12 Single Keyway with PG7 Cable Fitting 90° Angle Male 4 Poles Cable Diameter 3.30-6.60mm | Distrelec |
Micro-Change (M12) Single Keyway with PG 7 Cable Fitting 8A4007-3, 120071 Series | Molex Woodhead/Brad 120071-0040 | RS Americas |
Plug | Transfer Multisort Elektronik |
Micro-Change M12 Single Keyway with PG7 | RS |
Sensor Connector, Plug, Size M12, 4 Position, Cable | Newark Electronics |
SENSOR CONN, M12, PLUG, 4POS, CABLE | element14 |
M12 4P MA RA PG7 FA SCREW | TTI Europe |
Conn Micro-C M 4 POS RA Cable Mount 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 120071-0040?
Additional datasheets, footprints and schematics for 120071-0040 are listed on our Part Details page. You can also find images and similar parts to 120071-0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120071-0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120071-0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120071-0040 fall under?
The 120071-0040 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120071-0040 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120071-0040 you can contact the distributor directly for product support, shipping queries etc.
Is the 120071-0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120071-0040 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS Americas, Transfer Multisort Elektronik and RS have stock available or on a lead time for 120071-0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120071-0040 often in real-time on the comparison pages.
What if I can't find stock of 120071-0040?
You can fill out our help required form which you can use to request a quote for 120071-0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.