Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Prices starting from US$6.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.23
|
475
in stock
|
Buy Now | |
RS
from US$6.87
|
1,776
in stock
|
Buy Now | |
Chip One Stop
from US$29.40
|
534
in stock
|
Buy Now | |
Farnell
from US$9.50
|
250
in stock
|
Buy Now | |
RS Americas
from US$35.49
|
110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.37
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$32.90
|
33
in stock
|
Buy Now | |
element14
from US$33.01
|
33
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$34.42
|
-
|
Buy Now | |
TTI Europe
from US$7.97
|
-
|
Buy Now |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Socket |
IP / NEMA Rating | IP67 |
Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Female |
No. of Positions | 4 Positions |
Sensor Contact Type | Solder Socket |
RoHS Compliant | Yes |
4 way M12 re-wireable r/a socket,4A PG7 | RS |
Molex Micro-Change (M12) Single Keyway with PG7 Cable Fitting 90-Degree Female 4 Poles Cable Diameter 3.30-6.60mm | Distrelec |
SENSOR CONN, M12, R/A RCPT, 4POS, CABLE | Farnell |
Micro-Change (M12) Single Keyway with PG 7 Cable Fitting 8A4001-31 | Molex Woodhead/Brad 120071-0037 | RS Americas |
Plug | Transfer Multisort Elektronik |
Sensor Connector Receptacle Size M12, 4 Position, Cable | Newark Electronics |
Conn Micro-C F 4 POS Screw RA Cable Mount 4 Terminal 1 Port | Avnet Abacus |
M12, FEMALE, PG7, 4P | TTI Europe |
Where can I find additional details, specifications and documents for a 1200710037?
Additional datasheets, footprints and schematics for 1200710037 are listed on our Part Details page. You can also find images and similar parts to 1200710037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200710037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200710037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200710037 fall under?
The 1200710037 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200710037 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200710037 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200710037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200710037 have stock available?
Authorised distributors including RS, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1200710037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200710037 often in real-time on the comparison pages.
What if I can't find stock of 1200710037?
You can fill out our help required form which you can use to request a quote for 1200710037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.