Status: | Unknown |
---|---|
Series: | 120071 Series |
RoHS: | Unknown |
Prices starting from US$7.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.52
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$42.81
|
149
in stock
|
Buy Now | |
Chip One Stop
from US$44.50
|
149
in stock
|
Buy Now | |
Distrelec
from US$7.76
|
79
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$45.34
|
-
|
Buy Now | |
RS Americas
from US$45.04
|
-
|
Buy Now | |
element14
from US$42.79
|
-
|
Buy Now | |
TTI Europe
from US$7.61
|
-
|
Buy Now | |
Farnell
from US$8.31
|
-
|
Buy Now |
Product Range | 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Silver |
Current Rating | 4A |
Voltage Rating | 36VDC |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120071 Series |
RoHS: | Unknown |
Product Range | 120071 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 5 Positions |
Sensor Contact Type | Solder Pin |
IP / NEMA Rating | IP67 |
RoHS Compliant | Yes |
Mic 5P M/M-Attch 90D Pg7 Scre |Molex 1200710049 | Newark Electronics |
Molex Micro-Change (M12) Single Keyway with PG7 Cable Fitting 90° Angle Male 5 Poles Cable Diameter 3.30-6.60mm | Distrelec |
M12,MIC,PG7 cable fitting,5W,Ang.Male | RS |
Conn Micro-C M 5 POS RA Cable Mount 5 Terminal 1 Port | Avnet Abacus |
Connector Micro-Change M12 Circular PIN 5 Position Screw Right Angle Cable Mount 5 Terminal 1 Port | Avnet America |
Micro-Change (M12) Single Keyway w/ PG7Cable Fitting Male 5P 8A5007-31 | Molex Woodhead/Brad 120071-0049 | RS Americas |
M12, MALE, PG7, 5P SCREW | TTI Europe |
Where can I find additional details, specifications and documents for a 120071-0049?
Additional datasheets, footprints and schematics for 120071-0049 are listed on our Part Details page. You can also find images and similar parts to 120071-0049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120071-0049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120071-0049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120071-0049 fall under?
The 120071-0049 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120071-0049 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120071-0049 you can contact the distributor directly for product support, shipping queries etc.
Is the 120071-0049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120071-0049 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, RS and Avnet Abacus have stock available or on a lead time for 120071-0049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120071-0049 often in real-time on the comparison pages.
What if I can't find stock of 120071-0049?
You can fill out our help required form which you can use to request a quote for 120071-0049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.