Status: | Unknown |
---|---|
Series: | 120071 Series |
RoHS: | Unknown |
Prices starting from US$23.44
Product Range | 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 2A |
Voltage Rating | 30V |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120071 Series |
RoHS: | Unknown |
Product Range | 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
RoHS Compliant | Yes |
Molex Circular Connector, M12, Socket, Straight, Poles - 8, Screw, Cable Mount | Distrelec |
SENSOR CONNECTORS | Farnell |
Field Attachable Connector, 8 Poles | RS |
Sensor Conn, M12, Rcpt, 8Pos, Cable | Newark Electronics |
Conn M12 Circular Socket 8 POS Screw ST Cable Mount 8 Terminal Single Port | Avnet America |
SENSOR CONN, M12, RCPT, 8POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 120071-0031?
Additional datasheets, footprints and schematics for 120071-0031 are listed on our Part Details page. You can also find images and similar parts to 120071-0031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120071-0031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120071-0031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120071-0031 fall under?
The 120071-0031 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120071-0031 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120071-0031 you can contact the distributor directly for product support, shipping queries etc.
Is the 120071-0031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120071-0031 have stock available?
Authorised distributors including Distrelec, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 120071-0031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120071-0031 often in real-time on the comparison pages.
What if I can't find stock of 120071-0031?
You can fill out our help required form which you can use to request a quote for 120071-0031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.