Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 3.6V |
Wavelength Typ | 470nm |
Luminous Intensity | 104mcd |
Viewing Angle | 120° |
Lens Shape | Oval |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Dominant Wavelength | 470nm |
External Depth | 1.5mm |
External Length / Height | 3mm |
External Width | 2mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 3.6V |
LED / Lamp Size | 2mm x 1.3mm |
LED Type | Standard |
Luminous Intensity Typ | 90mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 25mA |
Peak Wavelength | 470nm |
Voltage Vf Typ | 3.6V |
LED, SMD, 120DEG, BLUE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pushbutton Switches | Sager |
120053 |C&k Components 120053 | Newark Electronics |
Where can I find additional details, specifications and documents for a 120053?
Additional datasheets, footprints and schematics for 120053 are listed on our Part Details page. You can also find images and similar parts to 120053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120053 fall under?
The 120053 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 120053 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120053 you can contact the distributor directly for product support, shipping queries etc.
Is the 120053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120053 have stock available?
Authorised distributors including Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 120053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120053 often in real-time on the comparison pages.
What if I can't find stock of 120053?
You can fill out our help required form which you can use to request a quote for 120053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.