Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.29
Connector Type A | M12 Plug 4 Way |
---|---|
Connector Type B | M12 Socket |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
Accessory Type | Sensor Lead |
Cable Length | 5m |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Sensor Cable, Micro Change, M12 Plug, 4 Way, M12 Socket, 5 M, 16.4 Ft Rohs Compliant: Yes |Molex 120007-0490 | Newark Electronics |
LEAD, M12-M12, 4POLE, M/F, PUR, 5M | element14 |
MMC-4P-4W-F/MM-ST/ST-5M-PUR ^ | RS |
Molex Cordset, Black, Straight, 4A, 22AWG, 5m, M12 Socket - M12 Plug, Conductors - 4 | Distrelec |
Sensor Cable, BRAD Micro Change, M12 Plug, M12 Receptacle, 4 Positions, 5 m, 16.4 ft | Avnet America |
Where can I find additional details, specifications and documents for a 120007-0490?
Additional datasheets, footprints and schematics for 120007-0490 are listed on our Part Details page. You can also find images and similar parts to 120007-0490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120007-0490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120007-0490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120007-0490 fall under?
The 120007-0490 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120007-0490 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120007-0490 you can contact the distributor directly for product support, shipping queries etc.
Is the 120007-0490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120007-0490 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 120007-0490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120007-0490 often in real-time on the comparison pages.
What if I can't find stock of 120007-0490?
You can fill out our help required form which you can use to request a quote for 120007-0490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.