Status: | Unknown |
---|---|
Series: | 120007 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120007 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120007 Series |
RoHS: | Unknown |
Connector to Connector | M12 Straight Plug to 90° M12 Receptacle |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120007 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | M12 |
RoHS Compliant | Yes |
Sensor Cord, 4P M12 Rcpt-Plug, 2M | Newark Electronics |
MMC-4P-4W-F/MM-ST/ST-2M-P | TTI Europe |
Where can I find additional details, specifications and documents for a 120007-0489?
Additional datasheets, footprints and schematics for 120007-0489 are listed on our Part Details page. You can also find images and similar parts to 120007-0489 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120007-0489 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120007-0489 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120007-0489 fall under?
The 120007-0489 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120007-0489 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120007-0489 you can contact the distributor directly for product support, shipping queries etc.
Is the 120007-0489 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120007-0489 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 120007-0489.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120007-0489 often in real-time on the comparison pages.
What if I can't find stock of 120007-0489?
You can fill out our help required form which you can use to request a quote for 120007-0489 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.