Status: | Unknown |
---|---|
Series: | 120006 Series |
RoHS: | Unknown |
Connector to Connector | M12 Straight Receptacle to Free End |
---|---|
Cable Length - Metric | 15m |
Cable Length - Imperial | 49.2ft |
Product Range | 120006 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | 120006 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 15m |
Cable Length - Imperial | 49.2ft |
Product Range | 120006 Series |
SVHC | No SVHC (27-Jun-2018) |
MMC-4P-4W-FE-ST-15M-PUR | RS |
Sensor Cord, 4P M12 Rcpt-Free End, 15M | Newark Electronics |
SENSOR CORD, 4P M12 RCPT-FREE END, 15M | element14 |
Where can I find additional details, specifications and documents for a 120006-2853?
Additional datasheets, footprints and schematics for 120006-2853 are listed on our Part Details page. You can also find images and similar parts to 120006-2853 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120006-2853 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120006-2853 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120006-2853 fall under?
The 120006-2853 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 120006-2853 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120006-2853 you can contact the distributor directly for product support, shipping queries etc.
Is the 120006-2853 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120006-2853 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 120006-2853.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120006-2853 often in real-time on the comparison pages.
What if I can't find stock of 120006-2853?
You can fill out our help required form which you can use to request a quote for 120006-2853 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.