120006-0667 Part Information
Details for 120006-0667 by Molex
Connectors > Sensor Connectors & Components > Sensor Cable Assemblies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.9400 |
10 | 6.0100 |
100 | 5.1400 |
250 | 5.0500 |
500 | 4.9700 |
1000 | 4.8800 |
Stock Information
Details
Part Downloads
Part Specifications
Connector to Connector | M12 Straight Plug to Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120006 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | M12 |
RoHS Compliant | Yes |
Alternative Part Descriptions
- SENSOR CORD, 5P M12 PLUG-FREE END, 2M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:120006 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 120006-0667?
Additional datasheets, footprints and schematics for 120006-0667 are listed in our Part Details tab. You can also find the 120006-0667 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120006-0667 in the Pricing & Inventory tab next to part details. You can view 120006-0667 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120006-0667 fall under?
The 120006-0667 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 120006-0667 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120006-0667 you can contact the distributor directly for product support, shipping queries etc.
Is the 120006-0667 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120006-0667 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 120006-0667.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120006-0667 often in real-time on the comparison pages.
What if I can't find stock of 120006-0667?
You can fill out our help required form which you can use to request a quote for 120006-0667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.