Status: | Unknown |
---|---|
Series: | 120006 Series |
RoHS: | Unknown |
Prices starting from US$6.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.20
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$19.04
|
19
in stock
|
Buy Now | |
element14
from US$29.75
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$9.78
|
1
in stock
|
Buy Now | |
Avnet America
from US$33.37
|
-
|
Buy Now | |
Distrelec
from US$6.55
|
-
|
Buy Now | |
TTI Europe
from US$14.20
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120006 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120006 Series |
RoHS: | Unknown |
Connector to Connector | M12 Straight Receptacle to Free End |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120006 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | M12 |
RoHS Compliant | Yes |
Sensor Cord, 5P M12 Rcpt-Free End, 2M | Newark Electronics |
Molex 1200060647 | Rapid Electronics |
MLX1200060647 | Avnet America |
Molex Micro-Change (M12) Single-Ended Cordset 5 Poles Female (Straight) to Pigtail 0.34mm² PUR/PVC Cable 2.0m (6.56') Length | Distrelec |
MICRO-CHANGE SINGLE-ENDED | TTI Europe |
Where can I find additional details, specifications and documents for a 120006-0647?
Additional datasheets, footprints and schematics for 120006-0647 are listed on our Part Details page. You can also find images and similar parts to 120006-0647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120006-0647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120006-0647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120006-0647 fall under?
The 120006-0647 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120006-0647 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120006-0647 you can contact the distributor directly for product support, shipping queries etc.
Is the 120006-0647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120006-0647 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for 120006-0647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120006-0647 often in real-time on the comparison pages.
What if I can't find stock of 120006-0647?
You can fill out our help required form which you can use to request a quote for 120006-0647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.