120006-0016 Sensors & Transducers by Molex

LEAD 4P FEMALE M12 10M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.01

Distributor Stock
Logo for Farnell
Farnell
from US$15.90
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$24.45
472
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$12.01
472
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$16.42
21
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
324
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$61.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$54.17
-
Buy Now
Logo for element14
element14
from US$48.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$14.08
-
Buy Now

Specifications

Connector Type A M12 Socket 4 Way
Connector Type B Free End
Cable Length - Metric 10m
Cable Length - Imperial 32.81ft
Product Range -
Accessory Type Brad Micro-Change M12 Cordset
Cable Length 10m
For Use With Sensors Encoders Switches Industrial Automation


120006-0016 Sensor Connectors & Components by Molex

Sensor Cable, Micro Change, M12 Socket, 4 Way, Free / Stripped End, 10 m, 32.81 ft

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Molex 1200060016 | Rapid Electronics
Molex Micro-Change M12 Single-Ended Cordset 4 Poles Female (Straight) to Pigtail 0.34mm² Black PVC Cable 10m | Distrelec
Plug | Transfer Multisort Elektronik
Cable Assembly UL2464 10m 4 POS Micro-Change M12 Circular RCP | Avnet Abacus
Cable Assy, 4P M12 Rcpt-Free End, 32.8Ft | Newark Electronics
Sensor Cable, BRAD Micro Change, M12 Receptacle, Free End, 4 Positions, 10 m, 33 ft | Avnet America
LEAD, 4P, FEMALE, M12, 10M | element14
M12-4P SINGLE ENDEDFEMSTR | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120006-0016?

Additional datasheets, footprints and schematics for 120006-0016 are listed on our Part Details page. You can also find images and similar parts to 120006-0016 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120006-0016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120006-0016 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120006-0016 fall under?

The 120006-0016 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 120006-0016 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120006-0016 you can contact the distributor directly for product support, shipping queries etc.

Is the 120006-0016 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120006-0016 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Avnet Abacus and Newark Electronics have stock available or on a lead time for 120006-0016.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120006-0016 often in real-time on the comparison pages.

What if I can't find stock of 120006-0016?

You can fill out our help required form which you can use to request a quote for 120006-0016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay