Status: | Unknown |
---|---|
Series: | 1200 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round |
Knob Diameter | 13.46mm |
Product Range | 1200 Series |
RoHS Compliant | Yes |
Knob, Round, 34.9Mm, Phenolic | Newark Electronics |
Knob, Phenolic, Brass (Bushing), 1/2 in., 1/4 in., 5/8 in., 6-32 | Davies Molding 1200-W | RS Americas |
Where can I find additional details, specifications and documents for a 1200-W?
Additional datasheets, footprints and schematics for 1200-W are listed on our Part Details page. You can also find images and similar parts to 1200-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200-W fall under?
The 1200-W is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1200-W when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200-W you can contact the distributor directly for product support, shipping queries etc.
Is the 1200-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1200-W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1200-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200-W often in real-time on the comparison pages.
What if I can't find stock of 1200-W?
You can fill out our help required form which you can use to request a quote for 1200-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.