Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.36
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 75W |
Output Voltage - Output 1 | 20V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Output Current Max | 3A |
PSU, DESKTOP, 75W, MULTI PLG | Farnell |
Where can I find additional details, specifications and documents for a 1200-0005-UK?
Additional datasheets, footprints and schematics for 1200-0005-UK are listed on our Part Details page. You can also find images and similar parts to 1200-0005-UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200-0005-UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200-0005-UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200-0005-UK fall under?
The 1200-0005-UK is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 1200-0005-UK when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200-0005-UK you can contact the distributor directly for product support, shipping queries etc.
Is the 1200-0005-UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200-0005-UK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1200-0005-UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200-0005-UK often in real-time on the comparison pages.
What if I can't find stock of 1200-0005-UK?
You can fill out our help required form which you can use to request a quote for 1200-0005-UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.