Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Dispensing Method | Sachet |
---|---|
Volume | - |
Weight | 4g |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Coating Type | Conductive |
Colour | Opaque White |
Material Composition | Silicon oil |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Resistivity | 500000000Mohm/sq |
Thermal Grease, Pack, 4G | Newark Electronics |
HEAT SINK COMPOUND, PACK, 4GM | Farnell |
THERMAL ADHESIVE/COMPOUND/MATERIAL | Richardson RFPD |
Thermal Interface Products Silicone Oil-Based Thermal Joint Compound, 4 Gram Plastic Pak | Sager |
Where can I find additional details, specifications and documents for a 120-SA.?
Additional datasheets, footprints and schematics for 120-SA. are listed on our Part Details page. You can also find images and similar parts to 120-SA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120-SA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-SA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120-SA. fall under?
The 120-SA. is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to 120-SA. when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120-SA. you can contact the distributor directly for product support, shipping queries etc.
Is the 120-SA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120-SA. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Richardson RFPD have stock available or on a lead time for 120-SA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120-SA. often in real-time on the comparison pages.
What if I can't find stock of 120-SA.?
You can fill out our help required form which you can use to request a quote for 120-SA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.