Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 100A |
---|---|
Relay Mounting | Flange |
Operating Voltage | 12VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Coil Type | DC |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 120-913?
Additional datasheets, footprints and schematics for 120-913 are listed on our Part Details page. You can also find images and similar parts to 120-913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120-913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120-913 fall under?
The 120-913 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to 120-913 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120-913 you can contact the distributor directly for product support, shipping queries etc.
Is the 120-913 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 120-913 have stock available?
Authorised distributors including RS Americas, Powell Electronics, Relay Specialties, Newark Electronics and element14 have stock available or on a lead time for 120-913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120-913 often in real-time on the comparison pages.
What if I can't find stock of 120-913?
You can fill out our help required form which you can use to request a quote for 120-913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.