120-907 Contactors & Accessories by White-Rodgers

CONTACTOR, SPST-NO, 12VDC, 100A, BRACKET

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.82

Distributor Stock
Logo for Newark
Newark
from US$30.85
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.82
197
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$59.59
78
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$61.55
47
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
22
in stock
Buy Now

Specifications

Load Current Inductive 100A
Relay Mounting Flange
Operating Voltage 12VDC
Contact Configuration SPST-NO
No. of Poles 1 Pole
Coil Type DC
RoHS Compliant Yes

Alternative Descriptions

Contactor, Spst-No, 12Vdc, 100A, Bracket | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120-907?

Additional datasheets, footprints and schematics for 120-907 are listed on our Part Details page. You can also find images and similar parts to 120-907 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120-907 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-907 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120-907 fall under?

The 120-907 is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to 120-907 when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120-907 you can contact the distributor directly for product support, shipping queries etc.

Is the 120-907 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 120-907 have stock available?

Authorised distributors including RS Americas, Jameco Electronics, Powell Electronics, Newark Electronics and Relay Specialties have stock available or on a lead time for 120-907.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120-907 often in real-time on the comparison pages.

What if I can't find stock of 120-907?

You can fill out our help required form which you can use to request a quote for 120-907 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay