Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Plastic Card Guide |
---|---|
For Use With | Printed Circuit Boards |
Guide Width | 0.094" |
Guide Length | 6" |
RoHS Compliant | Yes |
Plastic Card Guide, Nylon 6.6, 6" | Newark Electronics |
Where can I find additional details, specifications and documents for a 120-600-3?
Additional datasheets, footprints and schematics for 120-600-3 are listed on our Part Details page. You can also find images and similar parts to 120-600-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120-600-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-600-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120-600-3 fall under?
The 120-600-3 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to 120-600-3 when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120-600-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 120-600-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 120-600-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 120-600-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120-600-3 often in real-time on the comparison pages.
What if I can't find stock of 120-600-3?
You can fill out our help required form which you can use to request a quote for 120-600-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.