Status: | Unknown |
---|---|
Series: | 120 Series |
RoHS: | Unknown |
Prices starting from US$11.48
Zero Power Resistance at 25°C | 1kohm |
---|---|
Product Range | 120 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3518K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -60°C |
In Line Probe | Newark Electronics |
Thermistor, Hermetically-Sealed, NTC, Res 1000 Ohms, Tol +/-20%,Probe, TC 10Sec.,-60C | Honeywell 120-102EAJ-Q01 | RS Americas |
THERMISTOR | TTI Europe |
NTC Thermistors 1KOhm 20% Thermistor mini glass probe | Sager |
Where can I find additional details, specifications and documents for a 120-102EAJ-Q01?
Additional datasheets, footprints and schematics for 120-102EAJ-Q01 are listed on our Part Details page. You can also find images and similar parts to 120-102EAJ-Q01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120-102EAJ-Q01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-102EAJ-Q01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120-102EAJ-Q01 fall under?
The 120-102EAJ-Q01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 120-102EAJ-Q01 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120-102EAJ-Q01 you can contact the distributor directly for product support, shipping queries etc.
Is the 120-102EAJ-Q01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120-102EAJ-Q01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 120-102EAJ-Q01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120-102EAJ-Q01 often in real-time on the comparison pages.
What if I can't find stock of 120-102EAJ-Q01?
You can fill out our help required form which you can use to request a quote for 120-102EAJ-Q01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.