120 Part Information
Details for 120 by Keystone Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 43.8400 |
5 | 41.6900 |
10 | 40.6600 |
20 | 39.4600 |
Stock Information
Details
Alternative Part Descriptions
- POSITIVE BATTERY CONTACT / BULK | Newark Electronics
Details for 120 by Elk Products
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 43.8400 |
5 | 41.6900 |
10 | 40.6600 |
20 | 39.4600 |
Stock Information
Details
Part Specifications
RoHS Compliant | Yes |
Alternative Part Descriptions
- Recordable Voice Module and Siren; Product Range:- RoHS Compliant: Yes | Newark Electronics
Details for 120 by 3M
Cable, Wire & Cable Assemblies > Cable Management > Cable Management Tools
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 43.8400 |
5 | 41.6900 |
10 | 40.6600 |
20 | 39.4600 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Grafoplast Removal Hook |
Product Range | 120 Series |
Features | Easily removes & replace marking elements for quick changes on site |
For Use With | 3M Grafoplast Wire Marking Elements |
RoHS Compliant | NA |
Details for 120 by Milwaukee Tool
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 43.8400 |
5 | 41.6900 |
10 | 40.6600 |
20 | 39.4600 |
Stock Information
Details
Alternative Part Descriptions
- 8-IN TRY SQUARE | Newark Electronics
Details for 120 by Bob Smith Industries
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 43.8400 |
5 | 41.6900 |
10 | 40.6600 |
20 | 39.4600 |
Stock Information
Details
Part Specifications
BBC MICRO | BIT V2 CLUB PACK |
Alternative Part Descriptions
- BBC MICRO:BIT V2 CLUB PACK | Newark Electronics
Details for 120 by Switchcraft Conxall
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 43.8400 |
5 | 41.6900 |
10 | 40.6600 |
20 | 39.4600 |
Stock Information
Details
Alternative Part Descriptions
- EXTENSION JAX, RoHS | Newark Electronics
Details for 120 by Marathon Special Products
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 43.8400 |
5 | 41.6900 |
10 | 40.6600 |
20 | 39.4600 |
Stock Information
Details
Alternative Part Descriptions
- MARATHON SPECIAL PRODUCTS | Newark Electronics
Details for 120 by Abbatron
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 43.8400 |
5 | 41.6900 |
10 | 40.6600 |
20 | 39.4600 |
Stock Information
Details
Part Specifications
RoHS Compliant | YES |
Alternative Part Descriptions
- HOLE PLUG, 6.35 MM, BRASS; Plug Hole Dia - Imperial:0.25"; Plug Hole Dia - Metric:6.35mm; IP Rating:-; NEMA Rating:-; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 120?
Additional datasheets, footprints and schematics for 120 are listed in our Part Details tab. You can also find the 120 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120 in the Pricing & Inventory tab next to part details. You can view 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120 fall under?
The 120 is listed under .
Can I view similar or alternative parts?
You can view similar parts to 120 when available in the range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120 you can contact the distributor directly for product support, shipping queries etc.
Is the 120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120 often in real-time on the comparison pages.
What if I can't find stock of 120?
You can fill out our help required form which you can use to request a quote for 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.