12.91.8.230.0090 Part Information

Details for 12.91.8.230.0090 by Finder

Electrical & Lighting>Industrial Automation & Control Gear>Timers & Counters

Part Downloads

Part Specifications

Product Range -
Timer Functions Week Timer
Time Min 7Days
Time Max -
No. of Timing Ranges 1Ranges
No. of Digits -
Timer Output 1 Changeover Relay
Supply Voltage Max 230VAC
Current Rating Nom 16A
Connection / Termination Screw Terminals
SVHC No SVHC (15-Jan-2019)
Contact Configuration SPDT
Contact Current 16A
Contact Current AC Max 16A
Contact Voltage AC Max 250V
Contact Voltage VAC 250V
Delay Time Range Weekly
External Depth 63mm
External Length / Height 90mm
External Width 35.8mm
Nom Input Voltage 230VAC
Relay Mounting DIN Rail
Relay Terminals Screw
Timing Adjustment Pushbutton
Type Digital
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12.91.8.230.0090?

Additional datasheets, footprints and schematics for 12.91.8.230.0090 are listed in our Part Details tab. You can also find the 12.91.8.230.0090 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12.91.8.230.0090 in the Pricing & Inventory tab next to part details. You can view 12.91.8.230.0090 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12.91.8.230.0090 fall under?

The 12.91.8.230.0090 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to 12.91.8.230.0090 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12.91.8.230.0090 you can contact the distributor directly for product support, shipping queries etc.

Is the 12.91.8.230.0090 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 12.91.8.230.0090 have stock available?

There is no stock from authorised distributors for 12.91.8.230.0090.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12.91.8.230.0090 often in real-time on the comparison pages.

What if I can't find stock of 12.91.8.230.0090?

You can fill out our help required form which you can use to request a quote for 12.91.8.230.0090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 12.91.8.230.0090

Loading...
Loading Results for 12.91.8.230.0090
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us