12-76101 Rechargeable Batteries by Unknown

RECHARGEABLE BATTERY, 7.2V, 2.5AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.61

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$36.61
-
Buy Now

Specifications

Battery Voltage 7.2V
Battery Technology Nickel Cadmium
Battery Capacity 2.5Ah
Battery Size Code C
Battery Terminals Connector
External Height 25.65mm
Weight 14.4oz
RoHS Compliant NA

Alternative Descriptions

Rechargeable Battery, 7.2V, 2.5Ah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12-76101?

Additional datasheets, footprints and schematics for 12-76101 are listed on our Part Details page. You can also find images and similar parts to 12-76101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12-76101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-76101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12-76101 fall under?

The 12-76101 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 12-76101 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12-76101 you can contact the distributor directly for product support, shipping queries etc.

Is the 12-76101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12-76101 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 12-76101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12-76101 often in real-time on the comparison pages.

What if I can't find stock of 12-76101?

You can fill out our help required form which you can use to request a quote for 12-76101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay