12-7001 Rechargeable Batteries by Unknown

RECHARGEABLE BATTERY, 3.6V, 800MAH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$11.03


Distributor Starting From Stock
Logo for RS Americas RS Americas US$11.03
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3.6V
Battery Technology Nickel Cadmium
Battery Capacity 800mAh
Battery Size Code AA
Battery Terminals Connector
External Diameter 15.24mm
External Height 147.32mm
RoHS Compliant NA


127001 Static Control & Site Safety by Brady Corporation

B302 10X14 BLK/RED/WHT DANGER ____VOLTS / Sign

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

B302 10X14 Blk/Red/Wht Danger ____Volts/Sign |Brady 127001 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12-7001?

Additional datasheets, footprints and schematics for 12-7001 are listed on our Part Details page. You can also find images and similar parts to 12-7001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12-7001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-7001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12-7001 fall under?

The 12-7001 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 12-7001 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12-7001 you can contact the distributor directly for product support, shipping queries etc.

Is the 12-7001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12-7001 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 12-7001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12-7001 often in real-time on the comparison pages.

What if I can't find stock of 12-7001?

You can fill out our help required form which you can use to request a quote for 12-7001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay