12.68.286 Part Information

Details for 12.68.286 by ETTINGER

Cable Leads & Connectors>Connectors>Crimp Terminals & Splices

Part Downloads

Part Specifications

Product Range -
Terminal Type Female Quick Disconnect
Tab Size - Metric 6.35mm x 0.81mm
Tab Size - Imperial 0.25" x 0.032"
Wire Size AWG Min 16AWG
Wire Size AWG Max 14AWG
Insulator Colour Blue
Conductor Area CSA 2.5mm²
Insulator Material PVC (Polyvinylchloride)
Terminal Material Brass
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • Quick Disconnect Terminal, Female Quick Disconnect, 0.25" x 0.032", 6.35mm x 0.81mm, 16 AWG, 14 AWG RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12.68.286?

Additional datasheets, footprints and schematics for 12.68.286 are listed in our Part Details tab. You can also find the 12.68.286 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12.68.286 in the Pricing & Inventory tab next to part details. You can view 12.68.286 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12.68.286 fall under?

The 12.68.286 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 12.68.286 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12.68.286 you can contact the distributor directly for product support, shipping queries etc.

Is the 12.68.286 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 12.68.286 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 12.68.286.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12.68.286 often in real-time on the comparison pages.

What if I can't find stock of 12.68.286?

You can fill out our help required form which you can use to request a quote for 12.68.286 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 12.68.286

Loading...
Loading Results for 12.68.286
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us