12-401-DB46 Part Information
Details for 12-401-DB46 by Altium
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 354.5500 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Xilinx |
Core Architecture | Virtex |
Core Sub-Architecture | Virtex VI |
Silicon Core Number | XC4VSX35-10FFG668C |
Silicon Family Name | Virtex-4 |
For Use With | NanoBoard NB2 |
Kit Contents | Board |
Product Range | - |
Development Tool Type | Hardware / Software - Daughter Board |
Features | 1-Wire Memory Device 12 312 to 200 448 Logic Cells On-Chip Termination Support |
Kit Features | Virtex-4 Family of FPGAs On-Chip Termination Support 10 Speed Grade Commercial Temperature Grade |
Supported Devices | XC4VSX35-10FFG668C |
Type | Hardware - Daughter Card |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 12-401-DB46?
Additional datasheets, footprints and schematics for 12-401-DB46 are listed in our Part Details tab. You can also find the 12-401-DB46 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-401-DB46 in the Pricing & Inventory tab next to part details. You can view 12-401-DB46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-401-DB46 fall under?
The 12-401-DB46 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12-401-DB46 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-401-DB46 you can contact the distributor directly for product support, shipping queries etc.
Is the 12-401-DB46 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12-401-DB46 have stock available?
There is no stock from authorised distributors for 12-401-DB46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-401-DB46 often in real-time on the comparison pages.
What if I can't find stock of 12-401-DB46?
You can fill out our help required form which you can use to request a quote for 12-401-DB46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.