12-400-NB3000XN-01 Part Information
Details for 12-400-NB3000XN-01 by Altium
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 273.1500 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Xilinx |
No. of Bits | - |
Silicon Family Name | Spartan-3AN |
Core Architecture | FPGA |
Core Sub-Architecture | FPGA |
Silicon Core Number | XC3S1400AN-4FGG676C |
Kit Contents | XC3S1400AN-4FGG676C Eval Board Software Libraries |
Product Range | - |
Development Tool Type | Hardware / Software - Nanoboard |
Features | Xilinx Spartan-3 FPGA LCD panel High Quality Stereo Audio SVGA Interface SD Card Readers |
Kit Features | Integrated Colour TFT LCD Panel Stereo Audio Capabilities Dual SD Card Reader SVGA Interface |
Type | Hardware / Software - Dev Kit (Dev Tool) |
Alternative Part Descriptions
- SPARTAN-3AN, 3000-SERIES, TFT LCD, SVGA, NANOBOARD; Silicon Manufacturer:Xilinx; No. of Bits:-; Silicon Family Name:Spartan-3AN; Core Architecture:FPGA; Core Sub-Architecture:FPGA; Silicon Core Number:XC3S1400AN-4FGG676C RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 12-400-NB3000XN-01?
Additional datasheets, footprints and schematics for 12-400-NB3000XN-01 are listed in our Part Details tab. You can also find the 12-400-NB3000XN-01 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-400-NB3000XN-01 in the Pricing & Inventory tab next to part details. You can view 12-400-NB3000XN-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-400-NB3000XN-01 fall under?
The 12-400-NB3000XN-01 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12-400-NB3000XN-01 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-400-NB3000XN-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 12-400-NB3000XN-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12-400-NB3000XN-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 12-400-NB3000XN-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-400-NB3000XN-01 often in real-time on the comparison pages.
What if I can't find stock of 12-400-NB3000XN-01?
You can fill out our help required form which you can use to request a quote for 12-400-NB3000XN-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.