12.31.8.230.0007 Part Information
Details for 12.31.8.230.0007 by Finder
Electrical & Lighting>Industrial Automation & Control Gear>Timers & Counters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 60.9400 |
5 | 53.6400 |
10 | 48.0400 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | - |
Timer Functions | Week Timer |
Time Min | - |
Time Max | 24h |
No. of Timing Ranges | 1Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Current Rating Nom | 16A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | SPDT |
Contact Current | 16A |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
Contact Voltage VAC | 250V |
Delay Time Range | Weekly |
External Depth | 51.4mm |
External Length / Height | 72mm |
External Width | 72mm |
Nom Input Voltage | 230VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Timing Adjustment | Thumbwheel Switch |
Type | Mechanical |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 12.31.8.230.0007?
Additional datasheets, footprints and schematics for 12.31.8.230.0007 are listed in our Part Details tab. You can also find the 12.31.8.230.0007 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12.31.8.230.0007 in the Pricing & Inventory tab next to part details. You can view 12.31.8.230.0007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12.31.8.230.0007 fall under?
The 12.31.8.230.0007 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 12.31.8.230.0007 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12.31.8.230.0007 you can contact the distributor directly for product support, shipping queries etc.
Is the 12.31.8.230.0007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 12.31.8.230.0007 have stock available?
There is no stock from authorised distributors for 12.31.8.230.0007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12.31.8.230.0007 often in real-time on the comparison pages.
What if I can't find stock of 12.31.8.230.0007?
You can fill out our help required form which you can use to request a quote for 12.31.8.230.0007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.