Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Candelabra Bayonet Base Lamps |
---|---|
Lamp Socket Size | BA15s |
Accessory Type | Lamp Holder |
Power Consumption | 75W |
Power Rating | 75W |
Shell Material | Steel |
Supply Voltage Range | 125V |
RoHS Compliant | Yes |
Lamp Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a 12-225?
Additional datasheets, footprints and schematics for 12-225 are listed on our Part Details page. You can also find images and similar parts to 12-225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-225 fall under?
The 12-225 is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to 12-225 when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-225 you can contact the distributor directly for product support, shipping queries etc.
Is the 12-225 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12-225 have stock available?
Authorised distributors including Welectron and Newark Electronics have stock available or on a lead time for 12-225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-225 often in real-time on the comparison pages.
What if I can't find stock of 12-225?
You can fill out our help required form which you can use to request a quote for 12-225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.