Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Connector Type A | Alligator Clip |
---|---|
Test Connector Type B | Alligator Clip |
Lead Length - Metric | 381mm |
Lead Length - Imperial | 15" |
No. of Test Leads | 10 |
RoHS Compliant | Yes |
Test Lead Set, 381Mm | Newark Electronics |
Jumper Wire Set Two 15" Leads With Mini Clips 10 Jumpers 27 Awg | GC Electronics 12-1650 | RS Americas |
Test Lead, 15 in. L, Mini-Clip End, Long Thin Leads With/Mini-Clips, (10) Jumpers. Wire Size: 27 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 12-1650?
Additional datasheets, footprints and schematics for 12-1650 are listed on our Part Details page. You can also find images and similar parts to 12-1650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-1650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-1650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-1650 fall under?
The 12-1650 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 12-1650 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-1650 you can contact the distributor directly for product support, shipping queries etc.
Is the 12-1650 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12-1650 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 12-1650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-1650 often in real-time on the comparison pages.
What if I can't find stock of 12-1650?
You can fill out our help required form which you can use to request a quote for 12-1650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.