Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Compliant |
Product Range | M Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 5 Positions |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
RoHS Compliant | Yes |
Sensor Connector, M12, Plug, 5Pos, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 12-05PMMP-SF8001?
Additional datasheets, footprints and schematics for 12-05PMMP-SF8001 are listed on our Part Details page. You can also find images and similar parts to 12-05PMMP-SF8001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-05PMMP-SF8001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-05PMMP-SF8001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-05PMMP-SF8001 fall under?
The 12-05PMMP-SF8001 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 12-05PMMP-SF8001 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-05PMMP-SF8001 you can contact the distributor directly for product support, shipping queries etc.
Is the 12-05PMMP-SF8001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12-05PMMP-SF8001 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 12-05PMMP-SF8001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-05PMMP-SF8001 often in real-time on the comparison pages.
What if I can't find stock of 12-05PMMP-SF8001?
You can fill out our help required form which you can use to request a quote for 12-05PMMP-SF8001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.