12.000MHZ MJ/30/30/40/12PF Part Information

Details for 12.000MHZ MJ/30/30/40/12PF by Euroquartz

Electronic & Electrical Components>Crystals & Oscillators>Crystals

Part Specifications

Frequency Nom 12MHz
Crystal Case SMD 5mm x 3.2mm
Frequency Stability + / - 30ppm
Load Capacitance 12pF
Frequency Tolerance + / - 30ppm
Product Range MJ Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • CRYSTAL, 3.2X5MM, CER, 12.000MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:MJ Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12.000MHZ MJ/30/30/40/12PF?

Additional datasheets, footprints and schematics for 12.000MHZ MJ/30/30/40/12PF are listed in our Part Details tab. You can also find the 12.000MHZ MJ/30/30/40/12PF image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12.000MHZ MJ/30/30/40/12PF in the Pricing & Inventory tab next to part details. You can view 12.000MHZ MJ/30/30/40/12PF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12.000MHZ MJ/30/30/40/12PF fall under?

The 12.000MHZ MJ/30/30/40/12PF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to 12.000MHZ MJ/30/30/40/12PF when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12.000MHZ MJ/30/30/40/12PF you can contact the distributor directly for product support, shipping queries etc.

Is the 12.000MHZ MJ/30/30/40/12PF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 12.000MHZ MJ/30/30/40/12PF have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 12.000MHZ MJ/30/30/40/12PF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12.000MHZ MJ/30/30/40/12PF often in real-time on the comparison pages.

What if I can't find stock of 12.000MHZ MJ/30/30/40/12PF?

You can fill out our help required form which you can use to request a quote for 12.000MHZ MJ/30/30/40/12PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 12.000MHZ MJ/30/30/40/12PF

Loading...
Loading Results for 12.000MHZ MJ/30/30/40/12PF
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us