11LC020T-I/MS More Semiconductors - ICs by Microchip Technology

2.5V UNI/O® Serial EEPROM with 2Kb of memory

Status: Active
Series: 11LC020
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin.

Prices starting from US$0.26


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.29
-
Buy Now
Logo for Avnet America Avnet America US$0.34
-
Buy Now
Logo for Microchip Technology Microchip Technology US$0.26
-
Buy Now
Logo for RS Americas RS Americas US$0.52
-
Buy Now
View Full Pricing & Stock Comparison

Features

Single I/O Interface
2 Kbit Memory Density
2.5-5.5V Operating Voltage
10-100 kHz Operating Frequency
1 Million Erase/Write Cycles
Software Write Protect: ¼, ½, or Full Array
Status Register
Set/Erase entire memory with a single command
ESD Protection > 4kV
Noise Filtration Circuitry

Specifications

Density (Organization) 2K bit (x8)
Operating Voltage Min. (V) 2.5
Oper Voltage Max (V) 5.5
Max. Clock Freq. 100 kHz
Page Size (bytes) 16
Write Protected True
Write Protect Scheme Quarter, Half, Whole Array
Endurance 1,000,000
Data Retention (Years) 0
Battery Backup False
Pins | Packaging 8 | MSOP
Temp Range -40C to +85C
Packing Media Tape and reel (2500)

Resources


Application Notes
AN1019 - EEPROM Endurance Tutorial
AN1196 - Using a Timer to Interface Mid-Range PIC(R) MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1187 - Using a Timer to Interface PIC18 MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1194 - Recommended Usage of Microchip UNI/O(R) Bus-Compatible Serial EEPROMs
AN1186 - Using C and a Timer to Interface MSP430 MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1185 - Using C and a Timer to Interface 8051 MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1184 - Using a Timer to Interface 8051 MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1188 - Interfacing Mid-Range PIC(R) MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1191 - Using C18 and a Timer to Interface PIC18 MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1183 - Interfacing PIC18 MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1174 - Interfacing Baseline PIC(R) MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1213 - Powering a UNI/O(R) Bus Device Through SCIO
AN1174 - Interfacing Baseline PIC(R) MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs (Japanese)
AN1236 - Using C30 and a Timer to Interface dsPIC33 DSCs and PIC24 MCUs with UNI/O(R) Bus-Compatible Serial EEPROMs
AN1251 - Using HI-TECH C(R) and a Timer to Interface Mid-Range PIC(R) MCUs with UNI/O(R) Serial EEPROMs



Reference Manuals
UNI/O® Bus Specification

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0256
Shipping Weight (kg) 0.2156
Lead Count 8
Package Type MSOP
Package Width or Size 3x3mm
Soldering Composition Matte Tin

Alternative Descriptions

2K, 256 X 8 2.5V Serial Ee, Ind 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip 11LC020T-I/MS | Newark Electronics
EEPROM Serial 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R | Avnet America
2.5V SINGLE WIRE SEEPROM WITH 2K BITS OF MEMORY & DEVICE ADDRESS A0H | Microchip Technology
2K, 256 X 8 2.5V SERIAL EE, IND | Microchip Technology Inc. 11LC020T-I/MS | RS Americas
2K, 256 X 8 2.5V SERIAL EE, IND | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11LC020T-I/MS?

Additional datasheets, footprints and schematics for 11LC020T-I/MS are listed on our Part Details page. You can also find images and similar parts to 11LC020T-I/MS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11LC020T-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11LC020T-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11LC020T-I/MS fall under?

The 11LC020T-I/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 11LC020T-I/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11LC020T-I/MS you can contact the distributor directly for product support, shipping queries etc.

Is the 11LC020T-I/MS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 11LC020T-I/MS have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 11LC020T-I/MS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11LC020T-I/MS often in real-time on the comparison pages.

What if I can't find stock of 11LC020T-I/MS?

You can fill out our help required form which you can use to request a quote for 11LC020T-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay