Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
911
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
911
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
911
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
191
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
element14
from US$1.54
|
-
|
Buy Now | |
Sager
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Round Fluted |
Knob Diameter | 12.7mm |
Product Range | - |
Colour | Black |
Knob Dia - Imperial | 0.5" |
Control Knobs, Knob Style: 5029, Spring Clip, Knob Material: Nylon, Knob Shaft Diameter: .125" |Grayhill 11K5029-JCNB | Newark Electronics |
Knobs & Dials ASM KNOB BLK NYL .125 SC | Rapid Electronics |
Knob, Control Style, 0.125 Inch Dia. Shaft, Spring Clip, Nylon, Black | Grayhill 11K5029-JCNB | RS Americas |
Switch Access Rotary Switch Round Knob | Avnet America |
ROUND FLUTED CONTROL KNOB, 3.175MM | element14 |
Knobs & Dials ASM,KNOB,BLK,NYL,.125,SC | Sager |
Where can I find additional details, specifications and documents for a 11K5029-JCNB?
Additional datasheets, footprints and schematics for 11K5029-JCNB are listed on our Part Details page. You can also find images and similar parts to 11K5029-JCNB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11K5029-JCNB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11K5029-JCNB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11K5029-JCNB fall under?
The 11K5029-JCNB is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 11K5029-JCNB when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11K5029-JCNB you can contact the distributor directly for product support, shipping queries etc.
Is the 11K5029-JCNB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11K5029-JCNB have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 11K5029-JCNB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11K5029-JCNB often in real-time on the comparison pages.
What if I can't find stock of 11K5029-JCNB?
You can fill out our help required form which you can use to request a quote for 11K5029-JCNB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.